Hubbell Electrical Products Vaporproof Incandescent Fixture with Globe VFBG-110

Description
1/2 INCH HUB SIZE UL, CSA APPROVAL WET/DIRT LADEN LOCATION APPLICATION WALL MOUNTING 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH GLASS GLOBE MATERIAL INCLUDES VB ELBOW TO MOUNT TO 4 INCH OUTLET BOX
Datasheet
Description
1/2 INCH HUB SIZE UL, CSA APPROVAL WET/DIRT LADEN LOCATION APPLICATION WALL MOUNTING 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH GLASS GLOBE MATERIAL INCLUDES VB ELBOW TO MOUNT TO 4 INCH OUTLET BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VFBG-110 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture with Globe
VFBG-110
Vaporproof Incandescent Fixture with Globe VFBG-110
1/2 INCH HUB SIZE UL, CSA APPROVAL WET/DIRT LADEN LOCATION APPLICATION WALL MOUNTING 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WEATHERPROOF ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH GLASS GLOBE MATERIAL INCLUDES VB ELBOW TO MOUNT TO 4 INCH OUTLET BOX
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • WET/DIRT LADEN LOCATION APPLICATION
  • WALL MOUNTING
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • WEATHERPROOF
  • ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH
  • GLASS GLOBE MATERIAL
  • INCLUDES VB ELBOW TO MOUNT TO 4 INCH OUTLET BOX
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VFBG-110
Product Name Vaporproof Incandescent Fixture with Globe
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details