Hubbell Lighting, Inc. Vaporproof Incandescent Fixture with Globe and Guard VBGG-150

Description
FIXTURE WITH JUNCTION BOX TYPE (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL BOX/PENDANT MOUNTING 150 WATT LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL PLATINUM SILVER HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL BOX/PENDANT MOUNTING 150 WATT LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL PLATINUM SILVER HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VBGG-150 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof Incandescent Fixture with Globe and Guard
VBGG-150
Vaporproof Incandescent Fixture with Globe and Guard VBGG-150
FIXTURE WITH JUNCTION BOX TYPE (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL BOX/PENDANT MOUNTING 150 WATT LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL PLATINUM SILVER HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR
  • FIXTURE WITH JUNCTION BOX TYPE
  • (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE
  • 5 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • BOX/PENDANT MOUNTING
  • 150 WATT LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • PLATINUM SILVER HOUSING FINISH
  • CAST ALUMINUM GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VBGG-150
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details