Hubbell Electrical Products Vaporproof Incandescent Fixture Back Box VBC-1

Description
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 1/2 INCH HUB SIZE 4 HUB(S) WET LOCATION APPLICATION CEILING MOUNTING APPROVAL UL, CSA INCLUDES (3) CLOSE-UP PLUG OVERALL DIMENSION 4-3/16 INCH DIA V MODEL
Datasheet
Description
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 1/2 INCH HUB SIZE 4 HUB(S) WET LOCATION APPLICATION CEILING MOUNTING APPROVAL UL, CSA INCLUDES (3) CLOSE-UP PLUG OVERALL DIMENSION 4-3/16 INCH DIA V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Back Box - VBC-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Back Box
VBC-1
Vaporproof Incandescent Fixture Back Box VBC-1
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 1/2 INCH HUB SIZE 4 HUB(S) WET LOCATION APPLICATION CEILING MOUNTING APPROVAL UL, CSA INCLUDES (3) CLOSE-UP PLUG OVERALL DIMENSION 4-3/16 INCH DIA V MODEL
  • V SPLICE BOX TYPE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
  • V SERIES INCANDESCENT LIGHTING FIXTURE USED ON
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • WET LOCATION APPLICATION
  • CEILING MOUNTING
  • APPROVAL UL, CSA
  • INCLUDES (3) CLOSE-UP PLUG
  • OVERALL DIMENSION 4-3/16 INCH DIA
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VBC-1
Product Name Vaporproof Incandescent Fixture Back Box
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details