Hubbell Incorporated Substation Cable Terminal VA342N

Description
COPPER ALLOY MATERIAL 5-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VA342N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VA342N
Substation Cable Terminal VA342N
COPPER ALLOY MATERIAL 5-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VA MODEL
  • COPPER ALLOY MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/8 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • VARILUG[R] BRAND
  • VA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VA342N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1526-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details