Hubbell Incorporated Substation Cable Terminal VA30

Description
COPPER ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) VARILUG[R] BRAND VA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) VARILUG[R] BRAND VA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VA30 - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VA30
Substation Cable Terminal VA30
COPPER ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-5/8 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) VARILUG[R] BRAND VA MODEL
  • COPPER ALLOY MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-5/8 INCH L X 1-1/8 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • VARILUG[R] BRAND
  • VA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VA30
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data