Hubbell Incorporated Substation Cable Terminal VA2C

Description
COPPER ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VA2C - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VA2C
Substation Cable Terminal VA2C
COPPER ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
  • COPPER ALLOY MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 8 AWG SOLID MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • DURIUM[TM], VARILUG[TM] BRAND
  • ROHS COMPATIBLE
  • VA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VA2C
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details