Hubbell Incorporated Substation Cable Terminal VA25

Description
COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED/SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED/SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VA25 - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VA25
Substation Cable Terminal VA25
COPPER ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED/SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VA MODEL
  • COPPER ALLOY MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED/SOLID MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • DURIUM[TM], VARILUG[TM] BRAND
  • ROHS COMPATIBLE
  • VA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VA25
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details