Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 20A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices USB8300W

Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 20A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices - 88W3580 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 20A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices
88W3580
Usb Charger Duplex Receptacle, 20A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices 88W3580
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88W3580
Product Name Usb Charger Duplex Receptacle, 20A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices
Connector Type Hospital Grade / Medical; USB
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.2418 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers