Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 20A, 125Vac, Red, Hospital Grade; Product Range Hubbell Wiring Devices USB8300R

Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, RED, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Red RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, RED, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 20A, 125Vac, Red, Hospital Grade; Product Range Hubbell Wiring Devices - 88W3579 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 20A, 125Vac, Red, Hospital Grade; Product Range Hubbell Wiring Devices
88W3579
Usb Charger Duplex Receptacle, 20A, 125Vac, Red, Hospital Grade; Product Range Hubbell Wiring Devices 88W3579
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, RED, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Red RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, RED, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88W3579
Product Name Usb Charger Duplex Receptacle, 20A, 125Vac, Red, Hospital Grade; Product Range Hubbell Wiring Devices
Connector Type Hospital Grade / Medical; USB
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Mini Receptacle - 888N-M10AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Strip Connector Standards - Type Solder Cup - A25001-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers