Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 20A, 125Vac, Ivory, Hospital Grade; Product Range Hubbell Wiring Devices USB8300I

Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, IVORY, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, IVORY, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 20A, 125Vac, Ivory, Hospital Grade; Product Range Hubbell Wiring Devices - 88W3578 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 20A, 125Vac, Ivory, Hospital Grade; Product Range Hubbell Wiring Devices
88W3578
Usb Charger Duplex Receptacle, 20A, 125Vac, Ivory, Hospital Grade; Product Range Hubbell Wiring Devices 88W3578
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, IVORY, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, IVORY, HOSPITAL GRADE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88W3578
Product Name Usb Charger Duplex Receptacle, 20A, 125Vac, Ivory, Hospital Grade; Product Range Hubbell Wiring Devices
Connector Type Hospital Grade / Medical; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10129475-1100TPLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers
Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details