Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 125V, White; Product Range Hubbell Wiring Devices USB8300AC5W

Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, White; Product Range Hubbell Wiring Devices - 94Y4214 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, White; Product Range Hubbell Wiring Devices
94Y4214
Usb Charger Rcpt, 2Port, 125V, White; Product Range Hubbell Wiring Devices 94Y4214
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y4214
Product Name Usb Charger Rcpt, 2Port, 125V, White; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details