Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 15A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices USB8200W

Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 15A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices - 88W3576 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 15A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices
88W3576
Usb Charger Duplex Receptacle, 15A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices 88W3576
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE, HOSPITAL GRADE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88W3576
Product Name Usb Charger Duplex Receptacle, 15A, 125Vac, White, Hospital Grade; Product Range Hubbell Wiring Devices
Connector Type Hospital Grade / Medical; USB
Unlock Full Specs
to access all available technical data