Hubbell Wiring Device-Kellems Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices USB4W

Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices - 17X2670 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
17X2670
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices 17X2670
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X2670
Product Name Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data