Hubbell Wiring Device-Kellems Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices USB4I

Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices - 49X0289 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
49X0289
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices 49X0289
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49X0289
Product Name Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details