Hubbell Wiring Device-Kellems Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices USB4BK

Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices - 49X0287 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
49X0287
Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices 49X0287
CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, 4PORT USB, RCPT, 125V; Product Range:Straight Blade Series; Current Rating:5A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49X0287
Product Name Connector, 4Port Usb, Rcpt, 125V; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
USB Video Adapters - 1924686 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details