Hubbell Incorporated Combination Switch/Receptacle USB4BK

Description
DECORATOR, DUPLEX TYPE RTP (FACE/BASE), PLATED STEEL (TERMINAL SCREW), ZINC PLATED STEEL (MOUNTING SCREW), STAINLESS STEEL (USB PORT), GALVANIZED STEEL (MOUNTING STRAP) MATERIAL BLACK COLOR ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-20R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT TEMPERATURE RATING -40 TO 75 DEG C WIRE SIZE 14 TO 10 AWG CHARGER POWER RATING 5 VDC 3.8 AMPERE FLAMMABILITY UL 94V-2
Datasheet
Description
DECORATOR, DUPLEX TYPE RTP (FACE/BASE), PLATED STEEL (TERMINAL SCREW), ZINC PLATED STEEL (MOUNTING SCREW), STAINLESS STEEL (USB PORT), GALVANIZED STEEL (MOUNTING STRAP) MATERIAL BLACK COLOR ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-20R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT TEMPERATURE RATING -40 TO 75 DEG C WIRE SIZE 14 TO 10 AWG CHARGER POWER RATING 5 VDC 3.8 AMPERE FLAMMABILITY UL 94V-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB4BK - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB4BK
Combination Switch/Receptacle USB4BK
DECORATOR, DUPLEX TYPE RTP (FACE/BASE), PLATED STEEL (TERMINAL SCREW), ZINC PLATED STEEL (MOUNTING SCREW), STAINLESS STEEL (USB PORT), GALVANIZED STEEL (MOUNTING STRAP) MATERIAL BLACK COLOR ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-20R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT TEMPERATURE RATING -40 TO 75 DEG C WIRE SIZE 14 TO 10 AWG CHARGER POWER RATING 5 VDC 3.8 AMPERE FLAMMABILITY UL 94V-2
  • DECORATOR, DUPLEX TYPE
  • RTP (FACE/BASE), PLATED STEEL (TERMINAL SCREW), ZINC PLATED STEEL (MOUNTING SCREW), STAINLESS STEEL (USB PORT), GALVANIZED STEEL (MOUNTING STRAP) MATERIAL
  • BLACK COLOR
  • ETL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NEMA 5-20R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • TEMPERATURE RATING -40 TO 75 DEG C
  • WIRE SIZE 14 TO 10 AWG
  • CHARGER POWER RATING 5 VDC 3.8 AMPERE
  • FLAMMABILITY UL 94V-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB4BK
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
STANDARD AC SWITCH - RS115 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Manual On/Off
Voltage 115/120V
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details