Hubbell Wiring Device-Kellems Usb Chrgr 2 Port 3A 5 V Ivory Hubbell Wiring Devices USB2I

Description
USB CHRGR 2 PORT 3A 5 V IVORY
Description
USB CHRGR 2 PORT 3A 5 V IVORY

Suppliers

Company
Product
Description
Supplier Links
Usb Chrgr 2 Port 3A 5 V Ivory Hubbell Wiring Devices - 94Y4154 - Newark, An Avnet Company
Chicago, IL, United States
Usb Chrgr 2 Port 3A 5 V Ivory Hubbell Wiring Devices
94Y4154
Usb Chrgr 2 Port 3A 5 V Ivory Hubbell Wiring Devices 94Y4154
USB CHRGR 2 PORT 3A 5 V IVORY

USB CHRGR 2 PORT 3A 5 V IVORY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y4154
Product Name Usb Chrgr 2 Port 3A 5 V Ivory Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details