Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 20A, 125Vac, White; Product Range Hubbell Wiring Devices USB20X2W

Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 20A, 125Vac, White; Product Range Hubbell Wiring Devices - 47W4059 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 20A, 125Vac, White; Product Range Hubbell Wiring Devices
47W4059
Usb Charger Duplex Receptacle, 20A, 125Vac, White; Product Range Hubbell Wiring Devices 47W4059
USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W4059
Product Name Usb Charger Duplex Receptacle, 20A, 125Vac, White; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 533691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
View Details
PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details