USB CHARGER DUPLEX RECEPTACLE, 20A, 125VAC, GREY; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47W9282 |
| Product Name | Usb Charger Duplex Receptacle, 20A, 125Vac, Grey; Product Range Hubbell Wiring Devices |
| Connector Type | USB |