Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
USB20C5IWR -- DUP TRWR 20A 125V USB PORT 5A5V C IV HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Dup Trwr 20A 125V Usb Port 5A5V C Iv Hubbell Wiring Devices
USB20C5IWR
Description
DUP TRWR 20A 125V USB PORT 5A5V C IV
Newark, An Avnet Company
Done
Description
DUP TRWR 20A 125V USB PORT 5A5V C IV
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dup Trwr 20A 125V Usb Port 5A5V C Iv Hubbell Wiring Devices
58AC0214
Dup Trwr 20A 125V Usb Port 5A5V C Iv Hubbell Wiring Devices
58AC0214
DUP TRWR 20A 125V USB PORT 5A5V C IV
DUP TRWR 20A 125V USB PORT 5A5V C IV
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
58AC0214
Product Name
Dup Trwr 20A 125V Usb Port 5A5V C Iv Hubbell Wiring Devices
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS7000-C030 | B23 crimp contact, female, 0.75 mm²
View Details
TE Connectivity
Data Bus Components
014125-000
View Details
2
suppliers
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1447-3
Specs
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 7 Pin DIP Pogo Connector
View Details