Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 20A/125V, Wht; Product Range Hubbell Wiring Devices USB20AC5WWR

Description
USB CHARGER RCPT, 2PORT, 20A/125V, WHT; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 20A/125V, WHT; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 20A/125V, Wht; Product Range Hubbell Wiring Devices - 58AC0211 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 20A/125V, Wht; Product Range Hubbell Wiring Devices
58AC0211
Usb Charger Rcpt, 2Port, 20A/125V, Wht; Product Range Hubbell Wiring Devices 58AC0211
USB CHARGER RCPT, 2PORT, 20A/125V, WHT; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 20A/125V, WHT; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC0211
Product Name Usb Charger Rcpt, 2Port, 20A/125V, Wht; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-A360-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356808 - Radwell International
Specs
Gender Male / Plug
Geometry Right Angle
View Details