Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Hubbell Wiring Devices USB20AC5LA

Description
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Hubbell Wiring Devices - 94Y4163 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Hubbell Wiring Devices
94Y4163
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Hubbell Wiring Devices 94Y4163
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y4163
Product Name Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 1765797 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details