Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 20A/125V, Gry; Product Range Hubbell Wiring Devices USB20AC5GYWR

Description
USB CHARGER RCPT, 2PORT, 20A/125V, GRY; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 20A/125V, GRY; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 20A/125V, Gry; Product Range Hubbell Wiring Devices - 58AC0206 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 20A/125V, Gry; Product Range Hubbell Wiring Devices
58AC0206
Usb Charger Rcpt, 2Port, 20A/125V, Gry; Product Range Hubbell Wiring Devices 58AC0206
USB CHARGER RCPT, 2PORT, 20A/125V, GRY; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 20A/125V, GRY; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC0206
Product Name Usb Charger Rcpt, 2Port, 20A/125V, Gry; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details