Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 20A/125V, Blk; Product Range Hubbell Wiring Devices USB20AC5BKWR

Description
USB CHARGER RCPT, 2PORT, 20A/125V, BLK; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 20A/125V, BLK; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 20A/125V, Blk; Product Range Hubbell Wiring Devices - 58AC0205 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 20A/125V, Blk; Product Range Hubbell Wiring Devices
58AC0205
Usb Charger Rcpt, 2Port, 20A/125V, Blk; Product Range Hubbell Wiring Devices 58AC0205
USB CHARGER RCPT, 2PORT, 20A/125V, BLK; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 20A/125V, BLK; Product Range:-; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC0205
Product Name Usb Charger Rcpt, 2Port, 20A/125V, Blk; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief - 110787 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers