Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 15A, 125Vac, Grey; Product Range Hubbell Wiring Devices USB15X2XGY

Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, GREY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, GREY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 15A, 125Vac, Grey; Product Range Hubbell Wiring Devices - 47W9280 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 15A, 125Vac, Grey; Product Range Hubbell Wiring Devices
47W9280
Usb Charger Duplex Receptacle, 15A, 125Vac, Grey; Product Range Hubbell Wiring Devices 47W9280
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, GREY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, GREY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9280
Product Name Usb Charger Duplex Receptacle, 15A, 125Vac, Grey; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
USB Connectors - 2188305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Geometry Straight
View Details