Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 15A, 125Vac, White; Product Range Hubbell Wiring Devices USB15X2W

Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 15A, 125Vac, White; Product Range Hubbell Wiring Devices - 47W4056 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 15A, 125Vac, White; Product Range Hubbell Wiring Devices
47W4056
Usb Charger Duplex Receptacle, 15A, 125Vac, White; Product Range Hubbell Wiring Devices 47W4056
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, WHITE; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W4056
Product Name Usb Charger Duplex Receptacle, 15A, 125Vac, White; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products