Hubbell Wiring Device-Kellems Usb Charger Duplex Receptacle, 15A, 125Vac, Ivory; Product Range Hubbell Wiring Devices USB15X2I

Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, IVORY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, IVORY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Duplex Receptacle, 15A, 125Vac, Ivory; Product Range Hubbell Wiring Devices - 47W9281 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Duplex Receptacle, 15A, 125Vac, Ivory; Product Range Hubbell Wiring Devices
47W9281
Usb Charger Duplex Receptacle, 15A, 125Vac, Ivory; Product Range Hubbell Wiring Devices 47W9281
USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, IVORY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

USB CHARGER DUPLEX RECEPTACLE, 15A, 125VAC, IVORY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9281
Product Name Usb Charger Duplex Receptacle, 15A, 125Vac, Ivory; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details