Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
USB15C5WP -- RCPT DUP 15A 125V 5A 5V USB PORT C WH WR HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Rcpt Dup 15A 125V 5A 5V Usb Port C Wh Wr Hubbell Wiring Devices
USB15C5WP
Description
RCPT DUP 15A 125V 5A 5V USB PORT C WH WR
Newark, An Avnet Company
Done
Description
RCPT DUP 15A 125V 5A 5V USB PORT C WH WR
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rcpt Dup 15A 125V 5A 5V Usb Port C Wh Wr Hubbell Wiring Devices
58AC0202
Rcpt Dup 15A 125V 5A 5V Usb Port C Wh Wr Hubbell Wiring Devices
58AC0202
RCPT DUP 15A 125V 5A 5V USB PORT C WH WR
RCPT DUP 15A 125V 5A 5V USB PORT C WH WR
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
58AC0202
Product Name
Rcpt Dup 15A 125V 5A 5V Usb Port C Wh Wr Hubbell Wiring Devices
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Expansion Headers Kit (not soldered)
AS-ACC-SHORTARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
MPF Products, INC.
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps
A0060-1-CN
Specs
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Rego Electronics Inc.
Memory Card Socket CFast Card Connectors Series
CFast Card Embedded Host Connectors
Specs
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
CONN BANANA JACK TURRET ORANGE
9284ORN
Specs
Gender
Female / Jack
Termination
Turret
Mounting
Panel
View Details