Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 15A/125V, Almnd; Product Range Hubbell Wiring Devices USB15AC5LAWR

Description
USB CHARGER RCPT, 2PORT, 15A/125V, ALMND; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 15A/125V, ALMND; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 15A/125V, Almnd; Product Range Hubbell Wiring Devices - 58AC0191 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 15A/125V, Almnd; Product Range Hubbell Wiring Devices
58AC0191
Usb Charger Rcpt, 2Port, 15A/125V, Almnd; Product Range Hubbell Wiring Devices 58AC0191
USB CHARGER RCPT, 2PORT, 15A/125V, ALMND; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 15A/125V, ALMND; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC0191
Product Name Usb Charger Rcpt, 2Port, 15A/125V, Almnd; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data