Hubbell Wiring Device-Kellems Usb Charger Rcpt, 2Port, 15A/125V, Gry; Product Range Hubbell Wiring Devices USB15AC5GYWR

Description
USB CHARGER RCPT, 2PORT, 15A/125V, GRY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
USB CHARGER RCPT, 2PORT, 15A/125V, GRY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 15A/125V, Gry; Product Range Hubbell Wiring Devices - 58AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 15A/125V, Gry; Product Range Hubbell Wiring Devices
58AC0188
Usb Charger Rcpt, 2Port, 15A/125V, Gry; Product Range Hubbell Wiring Devices 58AC0188
USB CHARGER RCPT, 2PORT, 15A/125V, GRY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 15A/125V, GRY; Product Range:-; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 1.1, 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC0188
Product Name Usb Charger Rcpt, 2Port, 15A/125V, Gry; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details