DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BLACK COLOR
UL 498/1310, UL (CANADA AND US), CSA APPROVAL
COMMERCIAL GRADE APPLICATION
NO WALL PLATE INCLUDED
125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H
USB PORT TYPE A
INDICATOR TYPE GREEN LED
MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI
NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT)
CHARGER RATING 5 V, 5 AMPERE
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BLACK COLOR
UL 498/1310, UL (CANADA AND US), CSA APPROVAL
COMMERCIAL GRADE APPLICATION
NO WALL PLATE INCLUDED
125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H
USB PORT TYPE A
INDICATOR TYPE GREEN LED
MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI
NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT)
CHARGER RATING 5 V, 5 AMPERE
DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BLACK COLOR
UL 498/1310, UL (CANADA AND US), CSA APPROVAL
COMMERCIAL GRADE APPLICATION
NO WALL PLATE INCLUDED
125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H
USB PORT TYPE A
INDICATOR TYPE GREEN LED
MATERIAL PLATED STEEL (CONTACT/CLAMP/TERMI
NAL SCREW), ZINC PLATED STEEL (MOUNTING STRAP/SCREW), STAINLESS STEEL (USB PORT)
CHARGER RATING 5 V, 5 AMPERE
DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BLACK COLOR
UL 498/1310, UL (CANADA AND US), CSA APPROVAL
COMMERCIAL GRADE APPLICATION
NO WALL PLATE INCLUDED
125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
OVERALL DIMENSION 1.75 INCH W X 1.74 INCH D X 4.19 INCH H