Hubbell Incorporated Datacommunication Face Plate TWPF1GY

Description
MULTIMEDIA TYPE 3.34 INCH W X 5.11 INCH H SIZE GRAY COLOR 1 GANG(S) UL, UL (CANADA AND US), CUL APPROVAL NEMA CONSTRUCTION STANDARD FIBER DEVICE TYPE 4 PORT(S) SECURE-IT[TM] BRAND APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
Datasheet
Description
MULTIMEDIA TYPE 3.34 INCH W X 5.11 INCH H SIZE GRAY COLOR 1 GANG(S) UL, UL (CANADA AND US), CUL APPROVAL NEMA CONSTRUCTION STANDARD FIBER DEVICE TYPE 4 PORT(S) SECURE-IT[TM] BRAND APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - TWPF1GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
TWPF1GY
Datacommunication Face Plate TWPF1GY
MULTIMEDIA TYPE 3.34 INCH W X 5.11 INCH H SIZE GRAY COLOR 1 GANG(S) UL, UL (CANADA AND US), CUL APPROVAL NEMA CONSTRUCTION STANDARD FIBER DEVICE TYPE 4 PORT(S) SECURE-IT[TM] BRAND APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
  • MULTIMEDIA TYPE
  • 3.34 INCH W X 5.11 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CUL APPROVAL
  • NEMA CONSTRUCTION STANDARD
  • FIBER DEVICE TYPE
  • 4 PORT(S)
  • SECURE-IT[TM] BRAND
  • APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number TWPF1GY
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
Standard Wall Plate - NP263W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Three
Material Nylon
View Details
Standard Wall Plate - SB2-CC10 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Brass
View Details