Hubbell Wiring Device-Kellems Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices TWLV20F

Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:20ft RoHS Compliant: No
Datasheet
Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:20ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices - 14C6698 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices
14C6698
Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices 14C6698
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:20ft RoHS Compliant: No

TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:20ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 14C6698
Product Name Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
2AA LED Swivel Work Light (4 lights/case) - BD2AASLED-B - Rayovac
Specs
Flashlight Type LED Flashlight; Swivel Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details