Hubbell Wiring Device-Kellems Portable Battery Pack & Charger; Battery Charger Type Hubbell Wiring Devices TWBP

Description
PORTABLE BATTERY PACK & CHARGER; Battery Charger Type:Plug In; Battery Technologies Supported:-; Supply Voltage:-; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet
Description
PORTABLE BATTERY PACK & CHARGER; Battery Charger Type:Plug In; Battery Technologies Supported:-; Supply Voltage:-; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Battery Pack & Charger; Battery Charger Type Hubbell Wiring Devices - 14C6696 - Newark, An Avnet Company
Chicago, IL, United States
Portable Battery Pack & Charger; Battery Charger Type Hubbell Wiring Devices
14C6696
Portable Battery Pack & Charger; Battery Charger Type Hubbell Wiring Devices 14C6696
PORTABLE BATTERY PACK & CHARGER; Battery Charger Type:Plug In; Battery Technologies Supported:-; Supply Voltage:-; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: No

PORTABLE BATTERY PACK & CHARGER; Battery Charger Type:Plug In; Battery Technologies Supported:-; Supply Voltage:-; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 14C6696
Product Name Portable Battery Pack & Charger; Battery Charger Type Hubbell Wiring Devices
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details