Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TW95S

Description
WALL WASH REFLECTOR WITH OPTICS TYPE CLEAR ALZAK WALL WASH REFLECTOR FINISH TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TW MODEL
Datasheet
Description
WALL WASH REFLECTOR WITH OPTICS TYPE CLEAR ALZAK WALL WASH REFLECTOR FINISH TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TW95S - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TW95S
Incandescent/Fluorescent/HID Recessed Trim TW95S
WALL WASH REFLECTOR WITH OPTICS TYPE CLEAR ALZAK WALL WASH REFLECTOR FINISH TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TW MODEL
  • WALL WASH REFLECTOR WITH OPTICS TYPE
  • CLEAR ALZAK WALL WASH REFLECTOR FINISH
  • TBX/TBXIC SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TW95S
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details