Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TW41

Description
EYELID WALL WASH WITH BAFFLE AND REFLECTOR TYPE BLACK BAFFLE, CLEAR REFLECTOR FINISH PBX/RMN/IDBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TW MODEL
Datasheet
Description
EYELID WALL WASH WITH BAFFLE AND REFLECTOR TYPE BLACK BAFFLE, CLEAR REFLECTOR FINISH PBX/RMN/IDBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TW41 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TW41
Incandescent/Fluorescent/HID Recessed Trim TW41
EYELID WALL WASH WITH BAFFLE AND REFLECTOR TYPE BLACK BAFFLE, CLEAR REFLECTOR FINISH PBX/RMN/IDBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TW MODEL
  • EYELID WALL WASH WITH BAFFLE AND REFLECTOR TYPE
  • BLACK BAFFLE, CLEAR REFLECTOR FINISH
  • PBX/RMN/IDBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/75 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TW41
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details