Hubbell Wiring Device-Kellems Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices TW25F2

Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:25ft; Voltage Rating:125V RoHS Compliant: No
Datasheet
Description
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:25ft; Voltage Rating:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices - 14C6700 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices
14C6700
Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices 14C6700
TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:25ft; Voltage Rating:125V RoHS Compliant: No

TOOLS, FLASHLIGHTS (TORCHES); Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:25ft; Voltage Rating:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 14C6700
Product Name Tools, Flashlights (Torches); Flashlight Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 234937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Aluminum Flashlight- 3 AAA - DWHT70645 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AAA
Lamp Type LED
View Details