Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TSC6WBF

Description
SLOPED BAFFLE TYPE WHITE BAFFLE FINISH SCIBX/SCIBXAT/SCRMN/ SCRMNIC SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30LN 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TSC MODEL
Datasheet
Description
SLOPED BAFFLE TYPE WHITE BAFFLE FINISH SCIBX/SCIBXAT/SCRMN/ SCRMNIC SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30LN 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TSC6WBF - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TSC6WBF
Incandescent/Fluorescent/HID Recessed Trim TSC6WBF
SLOPED BAFFLE TYPE WHITE BAFFLE FINISH SCIBX/SCIBXAT/SCRMN/ SCRMNIC SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30LN 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TSC MODEL
  • SLOPED BAFFLE TYPE
  • WHITE BAFFLE FINISH
  • SCIBX/SCIBXAT/SCRMN/SCRMNIC SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR30LN 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TSC6WBF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details