Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TSC30BF

Description
BAFFLE WITH SLOPED CEILING TYPE BLACK BAFFLE FINISH PBX/RMN/IBX/RMNIC/HB X/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR40 120 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TSC MODEL
Datasheet
Description
BAFFLE WITH SLOPED CEILING TYPE BLACK BAFFLE FINISH PBX/RMN/IBX/RMNIC/HB X/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR40 120 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TSC30BF - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TSC30BF
Incandescent/Fluorescent/HID Recessed Trim TSC30BF
BAFFLE WITH SLOPED CEILING TYPE BLACK BAFFLE FINISH PBX/RMN/IBX/RMNIC/HB X/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR40 120 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TSC MODEL
  • BAFFLE WITH SLOPED CEILING TYPE
  • BLACK BAFFLE FINISH
  • PBX/RMN/IBX/RMNIC/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR30L 75 W, BR40 120 W INCANDESCENT LAMP TYPE
  • PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TSC30BF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details