Hubbell Lighting, Inc. Outdoor Wall Light TRP-84F8-WT-BZ

Description
TRAPEZOID TYPE 18.5 INCH L X 9.5 INCH W X 11.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUAD COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CLEAR GLASS REFRACTOR/LENS TYPE NUMBER OF LAMP 2 TYPE WIDE THROW DISTRIBUTION TRP MODEL
Datasheet
Description
TRAPEZOID TYPE 18.5 INCH L X 9.5 INCH W X 11.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUAD COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CLEAR GLASS REFRACTOR/LENS TYPE NUMBER OF LAMP 2 TYPE WIDE THROW DISTRIBUTION TRP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - TRP-84F8-WT-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
TRP-84F8-WT-BZ
Outdoor Wall Light TRP-84F8-WT-BZ
TRAPEZOID TYPE 18.5 INCH L X 9.5 INCH W X 11.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUAD COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CLEAR GLASS REFRACTOR/LENS TYPE NUMBER OF LAMP 2 TYPE WIDE THROW DISTRIBUTION TRP MODEL
  • TRAPEZOID TYPE
  • 18.5 INCH L X 9.5 INCH W X 11.5 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • QUAD COMPACT FLUORESCENT LAMP TYPE
  • (2) 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CLEAR GLASS REFRACTOR/LENS TYPE
  • NUMBER OF LAMP 2
  • TYPE WIDE THROW DISTRIBUTION
  • TRP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TRP-84F8-WT-BZ
Product Name Outdoor Wall Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details