Hubbell Wiring Device-Kellems Duplex/Single Receptacle TRIG5362

Description
DUPLEX, HEAVY-DUTY TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESIS
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESIS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG5362 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TRIG5362
Duplex/Single Receptacle TRIG5362
DUPLEX, HEAVY-DUTY TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESIS

DUPLEX, HEAVY-DUTY TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESIS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TRIG5362
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F31S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Rectangular Power Connectors - 1-1969613-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details