Hubbell Wiring Device-Kellems Duplex/Single Receptacle TRIG26362-HG

Description
DECORATOR DUPLEX TYPE; NYLON MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS
Datasheet
Description
DECORATOR DUPLEX TYPE; NYLON MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG26362-HG - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TRIG26362-HG
Duplex/Single Receptacle TRIG26362-HG
DECORATOR DUPLEX TYPE; NYLON MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS

DECORATOR DUPLEX TYPE; NYLON MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TRIG26362-HG
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4301.3536.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details