Hubbell Wiring Device-Kellems Surge Suppression Receptacle TR8300-GRYSP

Description
DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 IN
Datasheet
Description
DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TR8300-GRYSP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
TR8300-GRYSP
Surge Suppression Receptacle TR8300-GRYSP
DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 IN

DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 IN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR8300-GRYSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Small Box Receptacle - D31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Circular Power Connectors - 1445828-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details