Hubbell Wiring Device-Kellems Surge Suppression Receptacle TR8200-SP

Description
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT
Datasheet
Description
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TR8200-SP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
TR8200-SP
Surge Suppression Receptacle TR8200-SP
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT

DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR8200-SP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609006-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
AC Power Plugs & Receptacles - F31.23A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Panel; Panel
View Details