Hubbell Wiring Device-Kellems Surge Suppression Receptacle TR5362-WSP

Description
DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 INCH W X 1.
Datasheet
Description
DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 INCH W X 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TR5362-WSP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
TR5362-WSP
Surge Suppression Receptacle TR5362-WSP
DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 INCH W X 1.

DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 INCH W X 1.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR5362-WSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2903 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
AC Power Entry Modules - 1-6609949-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details