Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR5251-LA

Description
SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING
Datasheet
Description
SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5251-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR5251-LA
Duplex/Single Receptacle TR5251-LA
SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING

SINGLE TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); CONSTRUCTION, SPECIFICATION GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR5251-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Construction
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details