Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR26362-HGGRY

Description
DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORRO
Datasheet
Description
DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26362-HGGRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR26362-HGGRY
Duplex/Single Receptacle TR26362-HGGRY
DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORRO

DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORRO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR26362-HGGRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details