Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR26262-HGRED

Description
DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS
Datasheet
Description
DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26262-HGRED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR26262-HGRED
Duplex/Single Receptacle TR26262-HGRED
DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS

DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR26262-HGRED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 4301.8055-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
PowerFlex 520 Fr C Power Mod Front Cover - 25-PMFC-FC - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F52S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details