Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR15-GRYCC8

Description
DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR15-GRYCC8 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR15-GRYCC8
Duplex/Single Receptacle TR15-GRYCC8
DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT

DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR15-GRYCC8
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1926024-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers
IP67 Watertight Box Receptacle - D41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers