Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR-5362USBI

Description
DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693
Datasheet
Description
DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5362USBI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR-5362USBI
Duplex/Single Receptacle TR-5362USBI
DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693

DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR-5362USBI
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-30 Flanged Outlet - 88030040 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications WD 6
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609963-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F41S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers